| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | A16-TRM-2 | A16-TRM-2 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |
| Features | RoHS | |
| Max Current Rating | 5 amps | 5 amps |
| Max AC Voltage Rating | 250 volts | 125 volts |
| Max DC Voltage Rating | 30 volts |