OMRON Automation and Safety Machine Vision - Bar Code Reader 7312-2102-0002

Description
ID30 SXGA HD 102MM P Product overview: 7312-2102-0002 from Omron Automation is a Machine Vision - Bar Code Reader for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Machine Vision - Bar Code Reader, Machine Vision - Bar Code Readers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1059-7312-2102-0002 can be used for catalog matching and distributor lookup.
Request a Quote
Description
ID30 SXGA HD 102MM P Product overview: 7312-2102-0002 from Omron Automation is a Machine Vision - Bar Code Reader for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Machine Vision - Bar Code Reader, Machine Vision - Bar Code Readers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1059-7312-2102-0002 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Machine Vision - Bar Code Reader - 1059-7312-2102-0002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Machine Vision - Bar Code Reader
1059-7312-2102-0002
Machine Vision - Bar Code Reader 1059-7312-2102-0002
ID30 SXGA HD 102MM P Product overview: 7312-2102-0002 from Omron Automation is a Machine Vision - Bar Code Reader for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Machine Vision - Bar Code Reader, Machine Vision - Bar Code Readers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1059-7312-2102-0002 can be used for catalog matching and distributor lookup.

ID30 SXGA HD 102MM P Product overview: 7312-2102-0002 from Omron Automation is a Machine Vision - Bar Code Reader for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Machine Vision - Bar Code Reader, Machine Vision - Bar Code Readers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1059-7312-2102-0002 can be used for catalog matching and distributor lookup.

Supplier's Site
Machine Vision - Bar Code Readers - 7312-2102-0002 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Machine Vision - Bar Code Readers
7312-2102-0002
Machine Vision - Bar Code Readers 7312-2102-0002
ID30 SXGA HD 102MM P

ID30 SXGA HD 102MM P

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Barcode Scanners Barcode Scanners
Product Number 1059-7312-2102-0002 7312-2102-0002
Product Name Machine Vision - Bar Code Reader Machine Vision - Bar Code Readers
Bar Code Scanner Type Horizontal: In-Counter
Unlock Full Specs
to access all available technical data

Similar Products

DataMan 475V Series Inline Barcode Verifiers -  - Cognex Corporation
Specs
Symbologies Codabar; Code 128; Code 39; Data Matrix (Data Code); EAN; QR Code; UPC
Depth of Scan Field 0.0591 to 0.1181 inch (1.5 to 3 mm)
View Details
CipherLab 1661H Antimicrobial Linear Bluetooth Scanner Kit, IP42, White, 3610H Bluetooth Transponder Micro USB Cable A1661C1KTUN04 - XBCS-1661H-LBK-C1 - Advantech
Specs
Symbologies Codabar; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; Telepen; UPC
Features Memory
Resolution 3 to 5 mils (76.2 to 127 µm)
View Details