Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BARCODE SCANNERS
OMRON AUTOMATION AND SAFETY
7311-2050-2103 -- MACHINE VISION - BAR CODE READERS
OMRON Automation and Safety
Machine Vision - Bar Code Readers
7311-2050-2103
Description
MV30 WVGA HD 50MM W AV VR
Quarktwin Technology Ltd.
Done
Description
MV30 WVGA HD 50MM W AV VR
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Machine Vision - Bar Code Readers
7311-2050-2103
Machine Vision - Bar Code Readers
7311-2050-2103
MV30 WVGA HD 50MM W AV VR
MV30 WVGA HD 50MM W AV VR
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Barcode Scanners
Product Number
7311-2050-2103
Product Name
Machine Vision - Bar Code Readers
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Barcode Scanners
1917567
View Details
Advantech
CipherLab 1661H Antimicrobial Linear Bluetooth Scanner Kit, IP42, White, 3610H Bluetooth Transponder Micro USB Cable A1661C1KTUN04
XBCS-1661H-LBK-C1
Specs
Symbologies
Codabar; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; Telepen; UPC
Features
Memory
Resolution
3 to 5 mils (76.2 to 127 µm)
View Details
AgozTech LLC
Wireless Barcode Scanner 1D 2D 2.4GHz by AGOZ
D280_WBS-GBSC
Specs
Features
Battery
View Details
Cognex Corporation
DataMan 80 Series Fixed-Mount Barcode Readers
DataMan 80 PoE
Specs
Bar Code Scanner Type
Vertical: Counter-top
Interface Options
Other; IMAX: 50 mA ; VOL: ≤ ±3 V @ 50 mA ***
Operating Temp
32 to 104 F (0.0 to 40 C)
View Details