Manufacturer: Omron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1222224-701771983
Packaging: Tape & Reel (TR)
Access Time: 10 ns
Bus Directional: Unidirectional
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Categories: Custom Parts
Case / Package: LQFP
Alternative Parts (Cross-Reference): 70177-1983;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Max Supply Current: 55 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1222224-701771983 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 701771983 |