OMRON Automation and Safety 200V Resistor 3G3AX-NFI28

Description
INPUT FILTER 18.5KW 200V Product overview: 3G3AX-NFI28 from Omron Automation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, Resistor Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 51-3G3AX-NFI28 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
INPUT FILTER 18.5KW 200V Product overview: 3G3AX-NFI28 from Omron Automation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, Resistor Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 51-3G3AX-NFI28 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V Resistor - 51-3G3AX-NFI28 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V Resistor
51-3G3AX-NFI28
200V Resistor 51-3G3AX-NFI28
INPUT FILTER 18.5KW 200V Product overview: 3G3AX-NFI28 from Omron Automation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, Resistor Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 51-3G3AX-NFI28 can be used for catalog matching and distributor lookup.

INPUT FILTER 18.5KW 200V Product overview: 3G3AX-NFI28 from Omron Automation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, Resistor Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 51-3G3AX-NFI28 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 51-3G3AX-NFI28
Product Name 200V Resistor
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers