Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1336490-2SMPP03
Category: Sensors, Transducers>Pressure
Packaging: Tube
Termination Style: Gull Wing
Applications: Board Mount
Standard Package: 112
Output Type: Analog Voltage
Output: -43 mV ~ 42 mV
Accuracy: ±0.5%
Pressure Type: Compound
Operating Pressure: ±7.25PSI (±50kPa)
Port Size: Male - 0.1" (2.59mm) Tube
Port Style: Barbless
Maximum Pressure: -11.6PSI ~ 17.4PSI (-80kPa ~ 120kPa)
Temperature Range - Operating: -10°C ~ 100°C
Case / Package: 6-SMD Module
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Other Part Number: 2SMPP-03,2266-2SMPP0
Base Product Number: 2SMPP
RoHS Status: RoHS Compliant
SENSOR 7.25PSIC 0.1 .042V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1336490-2SMPP03 | 2SMPP03 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Pressure Type | Compound |