60V 300mA 2Ω@10V,370mA 370mW 2V@250uA N Channel SOT-323-3 MOSFETs ROHS
60V 300mA 2Ω@10V,370mA 370mW 2V@250uA 1 N-Channel SOT-323-3 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | WNM6002-3/TR | WNM6002-3/TR |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | N-Channel | |
| V(BR)DSS | 60 volts | |
| VGS(off) | 2 volts |