20V 820mA 310mW 310mΩ@4.5V,550mA 850mV@250uA N Channel SOT-323 MOSFETs ROHS
20V 820mA 310mW 310mΩ@4.5V,550mA 850mV@250uA 1 N-Channel SOT-323 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | WNM2021-3/TR | WNM2021-3/TR |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | N-Channel | |
| V(BR)DSS | 20 volts | |
| VGS(off) | 0.8500 volts |