Manufacturer: OmniVision Technologies Inc
Win Source Part Number: 045421-OV09810-A70A
Packaging: Tray
Type: CMOS with Processor
Pixel Size: 1.75μm x 1.75μm
Active Pixel Array: 3488H x 2616V
Frames per Second: 8.9
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 70°C (TA)
Supply Voltage - Operating: 2.8V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | CCD Image Sensors |
| Product Number | OV09810-A70A |
| Product Name | Image Sensors, Camera - OV09810-A70A |