OmniVision Technologies, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors OV09726-ECJA-BA0A

Description
Win Source Part Number: 1002889-OV09726-ECJA -BA0A Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: Parallel Sensitivity: 30fps Supplied Contents: Board(s) Embedded: No Utilized IC / Part: OV09726 Sensor Type: Image Sensor Voltage - Supply: 2.8V ~ 3.3V Fake Threat In the Open Market: 65 pct. HTSUS: 0000.00.0000 Mfr: OmniVision Technologies Inc
Request a Quote
Description
Win Source Part Number: 1002889-OV09726-ECJA -BA0A Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: Parallel Sensitivity: 30fps Supplied Contents: Board(s) Embedded: No Utilized IC / Part: OV09726 Sensor Type: Image Sensor Voltage - Supply: 2.8V ~ 3.3V Fake Threat In the Open Market: 65 pct. HTSUS: 0000.00.0000 Mfr: OmniVision Technologies Inc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1002889-OV09726-ECJA-BA0A - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1002889-OV09726-ECJA-BA0A
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1002889-OV09726-ECJA-BA0A
Win Source Part Number: 1002889-OV09726-ECJA -BA0A Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: Parallel Sensitivity: 30fps Supplied Contents: Board(s) Embedded: No Utilized IC / Part: OV09726 Sensor Type: Image Sensor Voltage - Supply: 2.8V ~ 3.3V Fake Threat In the Open Market: 65 pct. HTSUS: 0000.00.0000 Mfr: OmniVision Technologies Inc

Win Source Part Number: 1002889-OV09726-ECJA-BA0A
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: Parallel
Sensitivity: 30fps
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: OV09726
Sensor Type: Image Sensor
Voltage - Supply: 2.8V ~ 3.3V
Fake Threat In the Open Market: 65 pct.
HTSUS: 0000.00.0000
Mfr: OmniVision Technologies Inc

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1002889-OV09726-ECJA-BA0A
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BTT6080-1ERL DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
View Details
RS232 Carrier Board for XBee Plugins - AS-ADP-12VRS232-TO-XBEE-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,SYTX2-52HP-20W+ AH1647,50 - TB-972+ - Mini-Circuits
Specs
Category Developement Board
View Details
Processor Development Tools - 1783375 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Manufacturer Smart-sensing processor-equipped board; Other
View Details