OmniVision Technologies, Inc. Image Sensors, Camera - OV09726-A40A-1D OV09726-A40A-1D

Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 209525-OV09726-A40A- 1D Packaging: Tray Type: CMOS with Processor Pixel Size: 1.75μm x 1.75μm Active Pixel Array: 1296H x 808V Frames per Second: 30 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C (TA) Supply Voltage - Operating: 2.8V, 3.3V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 209525-OV09726-A40A- 1D Packaging: Tray Type: CMOS with Processor Pixel Size: 1.75μm x 1.75μm Active Pixel Array: 1296H x 808V Frames per Second: 30 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C (TA) Supply Voltage - Operating: 2.8V, 3.3V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - OV09726-A40A-1D - OV09726-A40A-1D - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - OV09726-A40A-1D
OV09726-A40A-1D
Image Sensors, Camera - OV09726-A40A-1D OV09726-A40A-1D
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 209525-OV09726-A40A- 1D Packaging: Tray Type: CMOS with Processor Pixel Size: 1.75μm x 1.75μm Active Pixel Array: 1296H x 808V Frames per Second: 30 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C (TA) Supply Voltage - Operating: 2.8V, 3.3V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: OmniVision Technologies Inc
Win Source Part Number: 209525-OV09726-A40A-1D
Packaging: Tray
Type: CMOS with Processor
Pixel Size: 1.75μm x 1.75μm
Active Pixel Array: 1296H x 808V
Frames per Second: 30
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 70°C (TA)
Supply Voltage - Operating: 2.8V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number OV09726-A40A-1D
Product Name Image Sensors, Camera - OV09726-A40A-1D
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - ToF 3D image sensors - ToF 3D image sensors for automotive - IRS2877AS - IRS2877AS - Infineon Technologies AG
Specs
CCD Type ToF 3D image sensors
Package Type TAPE & REEL
View Details
X-ray image sensors, Line sensors - S8658-01 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 4608
Vertical Pixels 128
Pixel Size 48 µm (1.89 mils)
View Details
CCD Image Sensors -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Image Sensor Type monochrome, black and white; Color
Optical Format 1/4"; 1/3"; 1/2"; 2/3"; 1"; 1/1.8, 2/3, 4/3
Pixel Size 9.6 µm (0.3780 mils)
View Details