OmniVision Technologies, Inc. Image Sensors, Camera - OV09715-V28A-PF OV09715-V28A-PF

Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 791067-OV09715-V28A- PF Series: OmniPixel3-HS Packaging: Tray Type: CMOS with Processor Package: LGA Operating Supply Voltage: 3.3V Family Name: OV09715-V28A-PF Pixel Size: 3μm x 3μm Active Pixel Array: 1280H x 800V Frames per Second: 30 Categories: Sensors, Transducers Introduction Date: January 09, 2014 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 791067-OV09715-V28A- PF Series: OmniPixel3-HS Packaging: Tray Type: CMOS with Processor Package: LGA Operating Supply Voltage: 3.3V Family Name: OV09715-V28A-PF Pixel Size: 3μm x 3μm Active Pixel Array: 1280H x 800V Frames per Second: 30 Categories: Sensors, Transducers Introduction Date: January 09, 2014 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - OV09715-V28A-PF - OV09715-V28A-PF - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - OV09715-V28A-PF
OV09715-V28A-PF
Image Sensors, Camera - OV09715-V28A-PF OV09715-V28A-PF
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 791067-OV09715-V28A- PF Series: OmniPixel3-HS Packaging: Tray Type: CMOS with Processor Package: LGA Operating Supply Voltage: 3.3V Family Name: OV09715-V28A-PF Pixel Size: 3μm x 3μm Active Pixel Array: 1280H x 800V Frames per Second: 30 Categories: Sensors, Transducers Introduction Date: January 09, 2014 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: OmniVision Technologies Inc
Win Source Part Number: 791067-OV09715-V28A-PF
Series: OmniPixel3-HS
Packaging: Tray
Type: CMOS with Processor
Package: LGA
Operating Supply Voltage: 3.3V
Family Name: OV09715-V28A-PF
Pixel Size: 3μm x 3μm
Active Pixel Array: 1280H x 800V
Frames per Second: 30
Categories: Sensors, Transducers
Introduction Date: January 09, 2014
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number OV09715-V28A-PF
Product Name Image Sensors, Camera - OV09715-V28A-PF
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S13240-1109 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 506
Pixel Size 12 µm (0.4724 mils)
View Details
Linear Image Sensor -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Image Sensor Type monochrome, black and white; Color
Data Rate 140 MHz
View Details