OmniVision Technologies, Inc. Image Sensors, Camera - OV07962-E62Y-RH OV07962-E62Y-RH

Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 888234-OV07962-E62Y- RH Series: OmniPixel3-HS™ Features: CMOS with Processor Image Sensor 752H x 480V 6µm x 6µm Module Package: Module Package: Reel - TR Part Status: Obsolete Family Name: OV07962 Categories: Sensors Case / Package: Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 3 (168 Hours) HTSUS: 9006.91.0001
Request a Quote
Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 888234-OV07962-E62Y- RH Series: OmniPixel3-HS™ Features: CMOS with Processor Image Sensor 752H x 480V 6µm x 6µm Module Package: Module Package: Reel - TR Part Status: Obsolete Family Name: OV07962 Categories: Sensors Case / Package: Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 3 (168 Hours) HTSUS: 9006.91.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - OV07962-E62Y-RH - OV07962-E62Y-RH - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - OV07962-E62Y-RH
OV07962-E62Y-RH
Image Sensors, Camera - OV07962-E62Y-RH OV07962-E62Y-RH
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 888234-OV07962-E62Y- RH Series: OmniPixel3-HS™ Features: CMOS with Processor Image Sensor 752H x 480V 6µm x 6µm Module Package: Module Package: Reel - TR Part Status: Obsolete Family Name: OV07962 Categories: Sensors Case / Package: Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 3 (168 Hours) HTSUS: 9006.91.0001

Manufacturer: OmniVision Technologies Inc
Win Source Part Number: 888234-OV07962-E62Y-RH
Series: OmniPixel3-HS™
Features: CMOS with Processor Image Sensor 752H x 480V 6µm x 6µm Module
Package: Module
Package: Reel - TR
Part Status: Obsolete
Family Name: OV07962
Categories: Sensors
Case / Package: Module
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1200
MSL Level: 3 (168 Hours)
HTSUS: 9006.91.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number OV07962-E62Y-RH
Product Name Image Sensors, Camera - OV07962-E62Y-RH
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For scientific measurement - S9038-1002S - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 4
Pixel Size 24 µm (0.9449 mils)
View Details
Linear Image Sensor -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Image Sensor Type monochrome, black and white; Color
Data Rate 140 MHz
View Details