Manufacturer: OmniVision Technologies Inc
Win Source Part Number: 045418-OV07740-A32A
Packaging: Tray
Type: CMOS
Pixel Size: 4.2μm x 4.2μm
Active Pixel Array: 656H x 488V
Frames per Second: 30
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 70°C (TJ)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | CCD Image Sensors |
| Product Number | OV07740-A32A |
| Product Name | Image Sensors, Camera - OV07740-A32A |