OmniVision Technologies, Inc. Image Sensors, Camera - OV07735-G04A OV07735-G04A

Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 888230-OV07735-G04A Series: OmniPixel3-HS™ Operating Temperature Range: -30°C ~ 70°C (TA) Features: CMOS Image Sensor 640H x 480V 3µm x 3µm Module Package: Bulk Package: Module Family Name: OV07735 Categories: Sensors Case / Package: Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1473 MSL Level: 3 (168 Hours) HTSUS: 9006.91.0001
Request a Quote Datasheet
Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 888230-OV07735-G04A Series: OmniPixel3-HS™ Operating Temperature Range: -30°C ~ 70°C (TA) Features: CMOS Image Sensor 640H x 480V 3µm x 3µm Module Package: Bulk Package: Module Family Name: OV07735 Categories: Sensors Case / Package: Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1473 MSL Level: 3 (168 Hours) HTSUS: 9006.91.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - OV07735-G04A - OV07735-G04A - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - OV07735-G04A
OV07735-G04A
Image Sensors, Camera - OV07735-G04A OV07735-G04A
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 888230-OV07735-G04A Series: OmniPixel3-HS™ Operating Temperature Range: -30°C ~ 70°C (TA) Features: CMOS Image Sensor 640H x 480V 3µm x 3µm Module Package: Bulk Package: Module Family Name: OV07735 Categories: Sensors Case / Package: Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1473 MSL Level: 3 (168 Hours) HTSUS: 9006.91.0001

Manufacturer: OmniVision Technologies Inc
Win Source Part Number: 888230-OV07735-G04A
Series: OmniPixel3-HS™
Operating Temperature Range: -30°C ~ 70°C (TA)
Features: CMOS Image Sensor 640H x 480V 3µm x 3µm Module
Package: Bulk
Package: Module
Family Name: OV07735
Categories: Sensors
Case / Package: Module
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1473
MSL Level: 3 (168 Hours)
HTSUS: 9006.91.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number OV07735-G04A
Product Name Image Sensors, Camera - OV07735-G04A
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - ToF 3D image sensors - ToF 3D image sensors for automotive - IRS2877A - IRS2877A - Infineon Technologies AG
Specs
CCD Type ToF 3D image sensors
Package Type TAPE & REEL
View Details
Line sensors, For spectrophotometry - S13241-1109S - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 506
Pixel Size 12 µm (0.4724 mils)
View Details
Linear Image Sensor -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Image Sensor Type monochrome, black and white; Color
Data Rate 140 MHz
View Details