OmniVision Technologies, Inc. Image Sensors, Camera - OV05658-A66A OV05658-A66A

Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 791065-OV05658-A66A Series: CameraChip, OmniBSI+ Packaging: Bulk Type: CMOS with Processor Operating Temperature Range: -30°C ~ 70°C (TJ) Package: Module Operating Supply Voltage: 2.8V Family Name: OV05658 Pixel Size: 1.75μm x 1.75μm Active Pixel Array: 2592H x 1944V Frames per Second: 30 Categories: Sensors, Transducers Manufacturer Package: Module Introduction Date: April 01, 2014 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 791065-OV05658-A66A Series: CameraChip, OmniBSI+ Packaging: Bulk Type: CMOS with Processor Operating Temperature Range: -30°C ~ 70°C (TJ) Package: Module Operating Supply Voltage: 2.8V Family Name: OV05658 Pixel Size: 1.75μm x 1.75μm Active Pixel Array: 2592H x 1944V Frames per Second: 30 Categories: Sensors, Transducers Manufacturer Package: Module Introduction Date: April 01, 2014 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - OV05658-A66A - OV05658-A66A - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - OV05658-A66A
OV05658-A66A
Image Sensors, Camera - OV05658-A66A OV05658-A66A
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 791065-OV05658-A66A Series: CameraChip, OmniBSI+ Packaging: Bulk Type: CMOS with Processor Operating Temperature Range: -30°C ~ 70°C (TJ) Package: Module Operating Supply Voltage: 2.8V Family Name: OV05658 Pixel Size: 1.75μm x 1.75μm Active Pixel Array: 2592H x 1944V Frames per Second: 30 Categories: Sensors, Transducers Manufacturer Package: Module Introduction Date: April 01, 2014 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: OmniVision Technologies Inc
Win Source Part Number: 791065-OV05658-A66A
Series: CameraChip, OmniBSI+
Packaging: Bulk
Type: CMOS with Processor
Operating Temperature Range: -30°C ~ 70°C (TJ)
Package: Module
Operating Supply Voltage: 2.8V
Family Name: OV05658
Pixel Size: 1.75μm x 1.75μm
Active Pixel Array: 2592H x 1944V
Frames per Second: 30
Categories: Sensors, Transducers
Manufacturer Package: Module
Introduction Date: April 01, 2014
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number OV05658-A66A
Product Name Image Sensors, Camera - OV05658-A66A
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For scientific measurement - S9037-0902 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 512
Vertical Pixels 4
Pixel Size 24 µm (0.9449 mils)
View Details
Linear Image Sensor -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Image Sensor Type monochrome, black and white; Color
Data Rate 140 MHz
View Details