Manufacturer: OmniVision Technologies Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000508-OV03642-V67A
Categories: OEM Parts(O-R)
Alternative Parts (Cross-Reference): OV03642-V67AOV03642V
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Supply Voltage: 3 V
Min Supply Voltage: 2.6 V
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1000508-OV03642-V67A |
| Product Name | OEM Parts - OEM Parts (O - R) - OV03642-V67A |