Manufacturer: OmniVision Technologies Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083396-OV03640-V56A
Length: 6.29 mm
Number of Pins: 2
Width: 6.125 mm
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Supply Voltage: 3 V
Min Supply Voltage: 2.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1083396-OV03640-V56A |
| Product Name | OEM Parts - OEM Parts (O - R) - OV03640-V56A |