OmniVision Technologies, Inc. Video Processing Ic OV00426-B64G

Description
IC VID ANALOG-TO-DGT INTER 64BGA Product overview: OV00426-B64G from OmniVision Technologies is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-OV00426-B64G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VID ANALOG-TO-DGT INTER 64BGA Product overview: OV00426-B64G from OmniVision Technologies is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-OV00426-B64G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Processing Ic - 684-OV00426-B64G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Video Processing Ic
684-OV00426-B64G
Video Processing Ic 684-OV00426-B64G
IC VID ANALOG-TO-DGT INTER 64BGA Product overview: OV00426-B64G from OmniVision Technologies is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-OV00426-B64G can be used for catalog matching and distributor lookup.

IC VID ANALOG-TO-DGT INTER 64BGA Product overview: OV00426-B64G from OmniVision Technologies is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-OV00426-B64G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - 988525-OV00426-B64G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
988525-OV00426-B64G
Integrated Circuits (ICs) - Linear - Video Processing 988525-OV00426-B64G
Win Source Part Number: 988525-OV00426-B64G Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Standard Package: 2,450 Mounting: SMD (SMT) Supplier Device Package: 64-BGA (6x6) Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: OmniVision Technologies Inc Base Product Number: OV00426

Win Source Part Number: 988525-OV00426-B64G
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tray
Standard Package: 2,450
Mounting: SMD (SMT)
Supplier Device Package: 64-BGA (6x6)
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: OmniVision Technologies Inc
Base Product Number: OV00426

Buy Now
Video Processing - OV00426-B64G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
OV00426-B64G
Video Processing OV00426-B64G
Video Converter IC SCCB 64-BGA (6x6) Package

Video Converter IC SCCB 64-BGA (6x6) Package

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
OV00426-B64G
Integrated Circuits (ICs) - Linear - Video Processing OV00426-B64G
IC VID ANALOG-TO-DGT INTER 64BGA

IC VID ANALOG-TO-DGT INTER 64BGA

Supplier's Site
Linear - Video Processing - OV00426-B64G - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
OV00426-B64G
Linear - Video Processing OV00426-B64G
IC VID ANALOG-TO-DGT INTER 64BGA

IC VID ANALOG-TO-DGT INTER 64BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 684-OV00426-B64G 988525-OV00426-B64G OV00426-B64G OV00426-B64G OV00426-B64G
Product Name Video Processing Ic Integrated Circuits (ICs) - Linear - Video Processing Video Processing Integrated Circuits (ICs) - Linear - Video Processing Linear - Video Processing
Supply Voltage 1.5 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Video Processing - SI2146-A10-GMR - 894386-SI2146-A10-GMR - Win Source Electronics
Specs
Mounting Surface Mount (SMT)
Package/Case 32-QFN (5x5)
View Details
5 suppliers
Graphics Controllers - 2153533P - RS Components, Ltd.
Specs
Package/Case VQFN
Operating Temperature -40 to ? F (-40 to ? C)
View Details
 - BA7078AF-E2CT-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "18-SOIC (0.213"", 5.40mm Width)"
Supply Voltage 4.75 to 5.25 volts
View Details
6 suppliers