Omnitron Systems Technology, Inc. CWDM SFP Transceivers

Description
Omnitron Small Form Pluggable (SFP) optical CWDM transceivers are interchangeable compact fiber connectors that enable a single network device to connect to a wide variety of fiber optic cable types and distances. Omnitron Optical CWDM Transceivers are used to customize iConverter®, FlexPoint™, OmniConverter™, miConverter™ and most 3rd party products to meet specific networking protocols and media requirements. They support single-mode dual fiber applications with Coarse Wave Division Multiplexing (CWDM) wavelengths. CWDM Transceivers enable connectivity between existing network equipment and CWDM Multiplexers/DeMulti plexers. Transponders and media converters with SFP transceiver capability provide a convenient method to convert existing legacy equipment with standard wavelengths or copper ports to CWDM wavelengths. CWDM transceivers when used with CWDM Multiplexers/DeMulti plexers increase network capacity by transmitting multiple data channels using separate optical wavelengths (1270nm to 1610nm) on the same fiber pair. These wavelengths are compliant to the ITU G.694 CWDM standard. CWDM Transceivers reduce network equipment inventories by eliminating the need to maintain surplus units/ devices of various fiber types for network repairs or upgrades. They also enable network upgrades by providing interchangeable fiber connectors that can easily adapt to and modify any existing network. Based on the MSA SFF-8472 standard, Omnitron CWDM Optical Transceivers support digital diagnostic capabilities, providing enhanced diagnostic information to assist network administrators with network maintenance and management. When used in iConverter modules managed by Omnitron’s NetOutlook® SNMP Network Management Software with intuitive Graphical User Interface or third party SNMP software, Omnitron CWDM Optical Transceivers can collect enhanced, real time optical diagnostic information including fiber optic TX and RX power, voltage and transceiver temperature. By providing compact physical size and the ease of interchangeability, Omnitron Optical Transceivers provide a cost-effective and flexible solution for fiber optic network design.
Datasheet
Description
Omnitron Small Form Pluggable (SFP) optical CWDM transceivers are interchangeable compact fiber connectors that enable a single network device to connect to a wide variety of fiber optic cable types and distances. Omnitron Optical CWDM Transceivers are used to customize iConverter®, FlexPoint™, OmniConverter™, miConverter™ and most 3rd party products to meet specific networking protocols and media requirements. They support single-mode dual fiber applications with Coarse Wave Division Multiplexing (CWDM) wavelengths. CWDM Transceivers enable connectivity between existing network equipment and CWDM Multiplexers/DeMulti plexers. Transponders and media converters with SFP transceiver capability provide a convenient method to convert existing legacy equipment with standard wavelengths or copper ports to CWDM wavelengths. CWDM transceivers when used with CWDM Multiplexers/DeMulti plexers increase network capacity by transmitting multiple data channels using separate optical wavelengths (1270nm to 1610nm) on the same fiber pair. These wavelengths are compliant to the ITU G.694 CWDM standard. CWDM Transceivers reduce network equipment inventories by eliminating the need to maintain surplus units/ devices of various fiber types for network repairs or upgrades. They also enable network upgrades by providing interchangeable fiber connectors that can easily adapt to and modify any existing network. Based on the MSA SFF-8472 standard, Omnitron CWDM Optical Transceivers support digital diagnostic capabilities, providing enhanced diagnostic information to assist network administrators with network maintenance and management. When used in iConverter modules managed by Omnitron’s NetOutlook® SNMP Network Management Software with intuitive Graphical User Interface or third party SNMP software, Omnitron CWDM Optical Transceivers can collect enhanced, real time optical diagnostic information including fiber optic TX and RX power, voltage and transceiver temperature. By providing compact physical size and the ease of interchangeability, Omnitron Optical Transceivers provide a cost-effective and flexible solution for fiber optic network design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CWDM SFP Transceivers -  - Omnitron Systems Technology, Inc.
Irvine, CA, USA
CWDM SFP Transceivers
CWDM SFP Transceivers
Omnitron Small Form Pluggable (SFP) optical CWDM transceivers are interchangeable compact fiber connectors that enable a single network device to connect to a wide variety of fiber optic cable types and distances. Omnitron Optical CWDM Transceivers are used to customize iConverter®, FlexPoint™, OmniConverter™, miConverter™ and most 3rd party products to meet specific networking protocols and media requirements. They support single-mode dual fiber applications with Coarse Wave Division Multiplexing (CWDM) wavelengths. CWDM Transceivers enable connectivity between existing network equipment and CWDM Multiplexers/DeMulti plexers. Transponders and media converters with SFP transceiver capability provide a convenient method to convert existing legacy equipment with standard wavelengths or copper ports to CWDM wavelengths. CWDM transceivers when used with CWDM Multiplexers/DeMulti plexers increase network capacity by transmitting multiple data channels using separate optical wavelengths (1270nm to 1610nm) on the same fiber pair. These wavelengths are compliant to the ITU G.694 CWDM standard. CWDM Transceivers reduce network equipment inventories by eliminating the need to maintain surplus units/ devices of various fiber types for network repairs or upgrades. They also enable network upgrades by providing interchangeable fiber connectors that can easily adapt to and modify any existing network. Based on the MSA SFF-8472 standard, Omnitron CWDM Optical Transceivers support digital diagnostic capabilities, providing enhanced diagnostic information to assist network administrators with network maintenance and management. When used in iConverter modules managed by Omnitron’s NetOutlook® SNMP Network Management Software with intuitive Graphical User Interface or third party SNMP software, Omnitron CWDM Optical Transceivers can collect enhanced, real time optical diagnostic information including fiber optic TX and RX power, voltage and transceiver temperature. By providing compact physical size and the ease of interchangeability, Omnitron Optical Transceivers provide a cost-effective and flexible solution for fiber optic network design.

Omnitron Small Form Pluggable (SFP) optical CWDM transceivers are interchangeable compact fiber connectors that enable a single network device to connect to a wide variety of fiber optic cable types and distances.

Omnitron Optical CWDM Transceivers are used to customize iConverter®, FlexPoint™, OmniConverter™, miConverter™ and most 3rd party products to meet specific networking protocols and media requirements. They support single-mode dual fiber applications with Coarse Wave Division Multiplexing (CWDM) wavelengths.

CWDM Transceivers enable connectivity between existing network equipment and CWDM Multiplexers/DeMultiplexers. Transponders and media converters with SFP transceiver capability provide a convenient method to convert existing legacy equipment with standard wavelengths or copper ports to CWDM wavelengths. CWDM transceivers when used with CWDM Multiplexers/DeMultiplexers increase network capacity by transmitting multiple data channels using separate optical wavelengths (1270nm to 1610nm) on the same fiber pair. These wavelengths are compliant to the ITU G.694 CWDM standard.

CWDM Transceivers reduce network equipment inventories by eliminating the need to maintain surplus units/ devices of various fiber types for network repairs or upgrades. They also enable network upgrades by providing interchangeable fiber connectors that can easily adapt to and modify any existing network.

Based on the MSA SFF-8472 standard, Omnitron CWDM Optical Transceivers support digital diagnostic capabilities, providing enhanced diagnostic information to assist network administrators with network maintenance and management. When used in iConverter modules managed by Omnitron’s NetOutlook® SNMP Network Management Software with intuitive Graphical User Interface or third party SNMP software, Omnitron CWDM Optical Transceivers can collect enhanced, real time optical diagnostic information including fiber optic TX and RX power, voltage and transceiver temperature.

By providing compact physical size and the ease of interchangeability, Omnitron Optical Transceivers provide a cost-effective and flexible solution for fiber optic network design.

Supplier's Site Datasheet

Technical Specifications

  Omnitron Systems Technology, Inc.
Product Category Fiber Optic Transceivers
Product Name CWDM SFP Transceivers
Wavelength 1270 to 1610 nm (12700 to 16100 Å)
Unlock Full Specs
to access all available technical data

Similar Products

SpaceABLE 10G SL Series 4TRX, 12TX, and 12RX: Radiation-resistant optical transceivers -  - Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details
Ingiant Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fiber Optic Transceiver Modules - SFP-XSM-80K-XFP-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 10 Gbps
View Details