OC35 SERIES -- PLASTIC HOODED BALL CASTERS
Omnitrack Corp.
Plastic Hooded Ball Casters
OC35 Series
Description
Fast directional change - easier steering than traditional casters
Glide smoothly over carpet, wood & marble floors
Multiple drain channels expel debris & fluids
Effortlessly convey delicate materials with minimal damage
Description
Fast directional change - easier steering than traditional casters
Glide smoothly over carpet, wood & marble floors
Multiple drain channels expel debris & fluids
Effortlessly convey delicate materials with minimal damage
Suppliers
Fast directional change - easier steering than traditional casters
Glide smoothly over carpet, wood & marble floors
Multiple drain channels expel debris & fluids
Effortlessly convey delicate materials with minimal damage
- Fast directional change - easier steering than traditional casters
- Glide smoothly over carpet, wood & marble floors
- Multiple drain channels expel debris & fluids
- Effortlessly convey delicate materials with minimal damage
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
OC35 Series |
|
Product Name
|
Plastic Hooded Ball Casters |
|
Caster Type
|
Ball Caster
|
|
Wheel Type
|
Poly/Plastic
|
|
Features
|
Hooded; Threaded Stem
|
|
Maximum Load
|
66 lbs (29.93 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
V-grooved; V-Shaped Roller
Features
Threaded Stem
Wheel Width
1.88 inch (47.62 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Metal
Features
Brake (optional feature)
View Details
Wheel Type
Rubber/Plastic; Rubber
Maximum Load
331 lbs (150 kg)
Wheel Diameter
3.94 inch (100 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details