Olympic Wire and Cable Corporation Cable; 18 AWG; 7 x 0.010; -25 degC; degC; 600 V; Stranded Bare Copper; PVC; R TFFN 18G/ST RED

Description
16 AWG, 7 x 0.010 Stranding, 600 V, Control and Tray Cables Stranded bare copper conductor, color coded, PVC insulation, nylon sheath. 600 V, 90°C. Gas and oil resistant. Stocked Colors: 1-4 and 6.
Description
16 AWG, 7 x 0.010 Stranding, 600 V, Control and Tray Cables Stranded bare copper conductor, color coded, PVC insulation, nylon sheath. 600 V, 90°C. Gas and oil resistant. Stocked Colors: 1-4 and 6.

Suppliers

Company
Product
Description
Supplier Links
Cable; 18 AWG; 7 x 0.010; -25 degC; degC; 600 V; Stranded Bare Copper; PVC; R - 70194429 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 18 AWG; 7 x 0.010; -25 degC; degC; 600 V; Stranded Bare Copper; PVC; R
70194429
Cable; 18 AWG; 7 x 0.010; -25 degC; degC; 600 V; Stranded Bare Copper; PVC; R 70194429
16 AWG, 7 x 0.010 Stranding, 600 V, Control and Tray Cables Stranded bare copper conductor, color coded, PVC insulation, nylon sheath. 600 V, 90°C. Gas and oil resistant. Stocked Colors: 1-4 and 6.

16 AWG, 7 x 0.010 Stranding, 600 V, Control and Tray Cables
Stranded bare copper conductor, color coded, PVC insulation, nylon sheath. 600 V, 90°C. Gas and oil resistant. Stocked Colors: 1-4 and 6.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70194429
Product Name Cable; 18 AWG; 7 x 0.010; -25 degC; degC; 600 V; Stranded Bare Copper; PVC; R
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Silicone Rubber, Lead Wire - 1808 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 20000 to 40000 volts
Nominal Diameter 0.1210 to 0.3250 inch (3.07 to 8.25 mm)
View Details
Primary Wire - 0601033001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 2.5 mm² (0.0039 in²)
View Details
18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Stranded Hookup Wire - AS999-28 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0350 inch (0.8890 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details