Olympic Wire and Cable Corporation Cable; 16 AWG; 7 x 0.010; -25 degC; degC; 600 V; Stranded Bare Copper; PVC TFFN 16G/ST BLK

Description
600 V, Stranded Bare Copper, Control and Tray Cables Stranded bare copper conductor, color coded, PVC insulation, nylon sheath. 600 V, 90°C. Gas and oil resistant. Stocked Colors: 1-4 and 6.
Description
600 V, Stranded Bare Copper, Control and Tray Cables Stranded bare copper conductor, color coded, PVC insulation, nylon sheath. 600 V, 90°C. Gas and oil resistant. Stocked Colors: 1-4 and 6.

Suppliers

Company
Product
Description
Supplier Links
Cable; 16 AWG; 7 x 0.010; -25 degC; degC; 600 V; Stranded Bare Copper; PVC - 70194393 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 16 AWG; 7 x 0.010; -25 degC; degC; 600 V; Stranded Bare Copper; PVC
70194393
Cable; 16 AWG; 7 x 0.010; -25 degC; degC; 600 V; Stranded Bare Copper; PVC 70194393
600 V, Stranded Bare Copper, Control and Tray Cables Stranded bare copper conductor, color coded, PVC insulation, nylon sheath. 600 V, 90°C. Gas and oil resistant. Stocked Colors: 1-4 and 6.

600 V, Stranded Bare Copper, Control and Tray Cables
Stranded bare copper conductor, color coded, PVC insulation, nylon sheath. 600 V, 90°C. Gas and oil resistant. Stocked Colors: 1-4 and 6.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70194393
Product Name Cable; 16 AWG; 7 x 0.010; -25 degC; degC; 600 V; Stranded Bare Copper; PVC
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Lead Wire, MIL-W-16878 -- TYPE C, Nylon Jacket - 1445 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0850 to 0.1560 inch (2.16 to 3.96 mm)
View Details
Hook Up Wire - 1130813001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Stranded Hookup Wire - AS 631 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0110 inch (0.2794 mm)
View Details