Olympic Wire and Cable Corporation Tubing, Heat Shrinkable; 3/4 in.; 0.030in. Red; 2500 PSI FP221 3/4 RED 4'

Description
Heat Shrinkable Tubing, Irradiated Polyolefin Material FP221 is a general purpose heat-shrinkable tubing. Its features are flexibility, flame retardant, self extinguishing and fungus proof. This tubing has a max. shrink rate of 50% of supplied diameter. Operating Temperature: –55°C to +135°C. Colors Available: 1 — Black, 2 — Red, 3 — White, 4 — Clear. Insert the color number where N appears in the stock number. FP-221 is the MOSt widely used, general purpose heat-shrinkable tubing. FP-221 is an irradiated flexible, flame retarded polyolefin tubing with a wide scope of applications where components or cables must be insulated or packaged.
Description
Heat Shrinkable Tubing, Irradiated Polyolefin Material FP221 is a general purpose heat-shrinkable tubing. Its features are flexibility, flame retardant, self extinguishing and fungus proof. This tubing has a max. shrink rate of 50% of supplied diameter. Operating Temperature: –55°C to +135°C. Colors Available: 1 — Black, 2 — Red, 3 — White, 4 — Clear. Insert the color number where N appears in the stock number. FP-221 is the MOSt widely used, general purpose heat-shrinkable tubing. FP-221 is an irradiated flexible, flame retarded polyolefin tubing with a wide scope of applications where components or cables must be insulated or packaged.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Tubing, Heat Shrinkable; 3/4 in.; 0.030in. Red; 2500 PSI
70194549
Tubing, Heat Shrinkable; 3/4 in.; 0.030in. Red; 2500 PSI 70194549
Heat Shrinkable Tubing, Irradiated Polyolefin Material FP221 is a general purpose heat-shrinkable tubing. Its features are flexibility, flame retardant, self extinguishing and fungus proof. This tubing has a max. shrink rate of 50% of supplied diameter. Operating Temperature: –55°C to +135°C. Colors Available: 1 — Black, 2 — Red, 3 — White, 4 — Clear. Insert the color number where N appears in the stock number. FP-221 is the MOSt widely used, general purpose heat-shrinkable tubing. FP-221 is an irradiated flexible, flame retarded polyolefin tubing with a wide scope of applications where components or cables must be insulated or packaged.

Heat Shrinkable Tubing, Irradiated Polyolefin Material
FP221 is a general purpose heat-shrinkable tubing. Its features are flexibility, flame retardant, self extinguishing and fungus proof. This tubing has a max. shrink rate of 50% of supplied diameter. Operating Temperature: –55°C to +135°C. Colors Available: 1 — Black, 2 — Red, 3 — White, 4 — Clear. Insert the color number where N appears in the stock number.
FP-221 is the MOSt widely used, general purpose heat-shrinkable tubing. FP-221 is an irradiated flexible, flame retarded polyolefin tubing with a wide scope of applications where components or cables must be insulated or packaged.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70194549
Product Name Tubing, Heat Shrinkable; 3/4 in.; 0.030in. Red; 2500 PSI
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details