Olympic Wire and Cable Corporation Tubing, Heat Shrinkable; 1 in.; 0.035 in. Black; 2500 PSI FP221 1" BLACK 4'

Description
Heat Shrinkable Tubing, Irradiated Polyolefin Material FP221 is a general purpose heat-shrinkable tubing. Its features are flexibility, flame retardant, self extinguishing and fungus proof. This tubing has a max. shrink rate of 50% of supplied diameter. Operating Temperature: –55°C to +135°C. Colors Available: 1 — Black, 2 — Red, 3 — White, 4 — Clear. Insert the color number where N appears in the stock number. FP-221 is the MOSt widely used, general purpose heat-shrinkable tubing. FP-221 is an irradiated flexible, flame retarded polyolefin tubing with a wide scope of applications where components or cables must be insulated or packaged.
Description
Heat Shrinkable Tubing, Irradiated Polyolefin Material FP221 is a general purpose heat-shrinkable tubing. Its features are flexibility, flame retardant, self extinguishing and fungus proof. This tubing has a max. shrink rate of 50% of supplied diameter. Operating Temperature: –55°C to +135°C. Colors Available: 1 — Black, 2 — Red, 3 — White, 4 — Clear. Insert the color number where N appears in the stock number. FP-221 is the MOSt widely used, general purpose heat-shrinkable tubing. FP-221 is an irradiated flexible, flame retarded polyolefin tubing with a wide scope of applications where components or cables must be insulated or packaged.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Tubing, Heat Shrinkable; 1 in.; 0.035 in. Black; 2500 PSI
70194552
Tubing, Heat Shrinkable; 1 in.; 0.035 in. Black; 2500 PSI 70194552
Heat Shrinkable Tubing, Irradiated Polyolefin Material FP221 is a general purpose heat-shrinkable tubing. Its features are flexibility, flame retardant, self extinguishing and fungus proof. This tubing has a max. shrink rate of 50% of supplied diameter. Operating Temperature: –55°C to +135°C. Colors Available: 1 — Black, 2 — Red, 3 — White, 4 — Clear. Insert the color number where N appears in the stock number. FP-221 is the MOSt widely used, general purpose heat-shrinkable tubing. FP-221 is an irradiated flexible, flame retarded polyolefin tubing with a wide scope of applications where components or cables must be insulated or packaged.

Heat Shrinkable Tubing, Irradiated Polyolefin Material
FP221 is a general purpose heat-shrinkable tubing. Its features are flexibility, flame retardant, self extinguishing and fungus proof. This tubing has a max. shrink rate of 50% of supplied diameter. Operating Temperature: –55°C to +135°C. Colors Available: 1 — Black, 2 — Red, 3 — White, 4 — Clear. Insert the color number where N appears in the stock number.
FP-221 is the MOSt widely used, general purpose heat-shrinkable tubing. FP-221 is an irradiated flexible, flame retarded polyolefin tubing with a wide scope of applications where components or cables must be insulated or packaged.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70194552
Product Name Tubing, Heat Shrinkable; 1 in.; 0.035 in. Black; 2500 PSI
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1637-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details