Olympic Wire and Cable Corporation Cable, Control/Tray Unshielded; 3; 16 AWG; 0.315 in.; 0.015 in.; PVC; 0.045 in. 8302

Description
Direct Burial Unshielded Vinyl Jacket Control & Tray Cable, 16 AWG, 0.015 in. Insulation Stranded bare copper, 0.015 PVC insulation and 0.005 clear nylon fillers where necessary, and covered with binder tape, black PVC jacket. Temperature Rating: –40° to +90°C. Voltage Rating: 600 V. Unshielded/Vinyl Jacket Direct Burial UL Subject 1277, NEC ART. 340 Class 1, Div. 11, IPCEA S-61-402, IEEE 383 Flame Test Sunlight Resistant and Flame Retardant Suitable for Outdoor Use
Description
Direct Burial Unshielded Vinyl Jacket Control & Tray Cable, 16 AWG, 0.015 in. Insulation Stranded bare copper, 0.015 PVC insulation and 0.005 clear nylon fillers where necessary, and covered with binder tape, black PVC jacket. Temperature Rating: –40° to +90°C. Voltage Rating: 600 V. Unshielded/Vinyl Jacket Direct Burial UL Subject 1277, NEC ART. 340 Class 1, Div. 11, IPCEA S-61-402, IEEE 383 Flame Test Sunlight Resistant and Flame Retardant Suitable for Outdoor Use

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Cable, Control/Tray Unshielded; 3; 16 AWG; 0.315 in.; 0.015 in.; PVC; 0.045 in.
70194818
Cable, Control/Tray Unshielded; 3; 16 AWG; 0.315 in.; 0.015 in.; PVC; 0.045 in. 70194818
Direct Burial Unshielded Vinyl Jacket Control & Tray Cable, 16 AWG, 0.015 in. Insulation Stranded bare copper, 0.015 PVC insulation and 0.005 clear nylon fillers where necessary, and covered with binder tape, black PVC jacket. Temperature Rating: –40° to +90°C. Voltage Rating: 600 V. Unshielded/Vinyl Jacket Direct Burial UL Subject 1277, NEC ART. 340 Class 1, Div. 11, IPCEA S-61-402, IEEE 383 Flame Test Sunlight Resistant and Flame Retardant Suitable for Outdoor Use

Direct Burial Unshielded Vinyl Jacket Control & Tray Cable, 16 AWG, 0.015 in. Insulation
Stranded bare copper, 0.015 PVC insulation and 0.005 clear nylon fillers where necessary, and covered with binder tape, black PVC jacket. Temperature Rating: –40° to +90°C. Voltage Rating: 600 V.

  • Unshielded/Vinyl Jacket
  • Direct Burial
  • UL Subject 1277, NEC ART. 340 Class 1, Div. 11, IPCEA S-61-402, IEEE 383 Flame Test
  • Sunlight Resistant and Flame Retardant
  • Suitable for Outdoor Use
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Control and Instrumentation Cables
Product Number 70194818
Product Name Cable, Control/Tray Unshielded; 3; 16 AWG; 0.315 in.; 0.015 in.; PVC; 0.045 in.
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - VFB-SK8P-M12-MCU02-S-G-5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Number of Conductors 12 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 2 amps
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details