Olympic Wire and Cable Corporation Wire, Hook-Up; Bus Bar; 14 AWG; 0.065 in.; 4107 CMA 758 CX/1000

Description
Electrolytic Soft-Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Wire Pure electrolytic, soft-drawn solid copper properly annealed and tinned. Used for coil windings, antennas, component leads, bus bar, ground wire and point-to-point wiring. MIL-W-3861, QQ-W-343-Type S, ASTM-B-33 specs.
Description
Electrolytic Soft-Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Wire Pure electrolytic, soft-drawn solid copper properly annealed and tinned. Used for coil windings, antennas, component leads, bus bar, ground wire and point-to-point wiring. MIL-W-3861, QQ-W-343-Type S, ASTM-B-33 specs.

Suppliers

Company
Product
Description
Supplier Links
Wire, Hook-Up; Bus Bar; 14 AWG; 0.065 in.; 4107 CMA - 70195082 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; Bus Bar; 14 AWG; 0.065 in.; 4107 CMA
70195082
Wire, Hook-Up; Bus Bar; 14 AWG; 0.065 in.; 4107 CMA 70195082
Electrolytic Soft-Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Wire Pure electrolytic, soft-drawn solid copper properly annealed and tinned. Used for coil windings, antennas, component leads, bus bar, ground wire and point-to-point wiring. MIL-W-3861, QQ-W-343-Type S, ASTM-B-33 specs.

Electrolytic Soft-Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Wire
Pure electrolytic, soft-drawn solid copper properly annealed and tinned. Used for coil windings, antennas, component leads, bus bar, ground wire and point-to-point wiring. MIL-W-3861, QQ-W-343-Type S, ASTM-B-33 specs.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70195082
Product Name Wire, Hook-Up; Bus Bar; 14 AWG; 0.065 in.; 4107 CMA
Approvals MIL-W-3861 TYPE S, QQ-W-343 TYPE S, ASTM-B-33
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Hook Up Wire - 1225863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1738533001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Plated Cadmium Copper
View Details