Olympic Wire and Cable Corporation Wire, Hook-Up; Bus Bar; 22 AWG; 0.025 in.; 642.4 CMA 754 CX/1000

Description
Electrolytic Soft-Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Wire Pure electrolytic, soft-drawn solid copper properly annealed and tinned. Used for coil windings, antennas, component leads, bus bar, ground wire and point-to-point wiring. MIL-W-3861, QQ-W-343-Type S, ASTM-B-33 specs.
Description
Electrolytic Soft-Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Wire Pure electrolytic, soft-drawn solid copper properly annealed and tinned. Used for coil windings, antennas, component leads, bus bar, ground wire and point-to-point wiring. MIL-W-3861, QQ-W-343-Type S, ASTM-B-33 specs.

Suppliers

Company
Product
Description
Supplier Links
Wire, Hook-Up; Bus Bar; 22 AWG; 0.025 in.; 642.4 CMA - 70195078 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; Bus Bar; 22 AWG; 0.025 in.; 642.4 CMA
70195078
Wire, Hook-Up; Bus Bar; 22 AWG; 0.025 in.; 642.4 CMA 70195078
Electrolytic Soft-Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Wire Pure electrolytic, soft-drawn solid copper properly annealed and tinned. Used for coil windings, antennas, component leads, bus bar, ground wire and point-to-point wiring. MIL-W-3861, QQ-W-343-Type S, ASTM-B-33 specs.

Electrolytic Soft-Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Wire
Pure electrolytic, soft-drawn solid copper properly annealed and tinned. Used for coil windings, antennas, component leads, bus bar, ground wire and point-to-point wiring. MIL-W-3861, QQ-W-343-Type S, ASTM-B-33 specs.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70195078
Product Name Wire, Hook-Up; Bus Bar; 22 AWG; 0.025 in.; 642.4 CMA
Approvals MIL-W-3861 TYPE S, QQ-W-343 TYPE S, ASTM-B-33
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Hook Up Wire - 1805948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Micro mini PFA Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0088 to 0.0220 inch (0.2235 to 0.5588 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 1139353001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers