Olympic Wire and Cable Corporation Wire, Hook-Up; Bus Bar; 26 AWG; 0.016 in.; 254.1 CMA 752 CX/1000

Description
Electrolytic Soft-Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Wire Pure electrolytic, soft-drawn solid copper properly annealed and tinned. Used for coil windings, antennas, component leads, bus bar, ground wire and point-to-point wiring. MIL-W-3861, QQ-W-343-Type S, ASTM-B-33 specs.
Description
Electrolytic Soft-Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Wire Pure electrolytic, soft-drawn solid copper properly annealed and tinned. Used for coil windings, antennas, component leads, bus bar, ground wire and point-to-point wiring. MIL-W-3861, QQ-W-343-Type S, ASTM-B-33 specs.

Suppliers

Company
Product
Description
Supplier Links
Wire, Hook-Up; Bus Bar; 26 AWG; 0.016 in.; 254.1 CMA - 70195076 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; Bus Bar; 26 AWG; 0.016 in.; 254.1 CMA
70195076
Wire, Hook-Up; Bus Bar; 26 AWG; 0.016 in.; 254.1 CMA 70195076
Electrolytic Soft-Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Wire Pure electrolytic, soft-drawn solid copper properly annealed and tinned. Used for coil windings, antennas, component leads, bus bar, ground wire and point-to-point wiring. MIL-W-3861, QQ-W-343-Type S, ASTM-B-33 specs.

Electrolytic Soft-Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Wire
Pure electrolytic, soft-drawn solid copper properly annealed and tinned. Used for coil windings, antennas, component leads, bus bar, ground wire and point-to-point wiring. MIL-W-3861, QQ-W-343-Type S, ASTM-B-33 specs.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70195076
Product Name Wire, Hook-Up; Bus Bar; 26 AWG; 0.016 in.; 254.1 CMA
Approvals MIL-W-3861 TYPE S, QQ-W-343 TYPE S, ASTM-B-33
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Hook Up Wire - 1853923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3819 inch (9.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0180 to 0.0490 inch (0.4572 to 1.24 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 100485-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
North American 26 AWG
View Details