Olympic Wire and Cable Corporation Wire, Hook-Up; Bus Bar; 30 AWG; 0.010 in.; 100.5 CMA 750 CX/1000

Description
Electrolytic Soft-Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Wire Pure electrolytic, soft-drawn solid copper properly annealed and tinned. Used for coil windings, antennas, component leads, bus bar, ground wire and point-to-point wiring. MIL-W-3861, QQ-W-343-Type S, ASTM-B-33 specs.
Description
Electrolytic Soft-Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Wire Pure electrolytic, soft-drawn solid copper properly annealed and tinned. Used for coil windings, antennas, component leads, bus bar, ground wire and point-to-point wiring. MIL-W-3861, QQ-W-343-Type S, ASTM-B-33 specs.

Suppliers

Company
Product
Description
Supplier Links
Wire, Hook-Up; Bus Bar; 30 AWG; 0.010 in.; 100.5 CMA - 70195074 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; Bus Bar; 30 AWG; 0.010 in.; 100.5 CMA
70195074
Wire, Hook-Up; Bus Bar; 30 AWG; 0.010 in.; 100.5 CMA 70195074
Electrolytic Soft-Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Wire Pure electrolytic, soft-drawn solid copper properly annealed and tinned. Used for coil windings, antennas, component leads, bus bar, ground wire and point-to-point wiring. MIL-W-3861, QQ-W-343-Type S, ASTM-B-33 specs.

Electrolytic Soft-Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Wire
Pure electrolytic, soft-drawn solid copper properly annealed and tinned. Used for coil windings, antennas, component leads, bus bar, ground wire and point-to-point wiring. MIL-W-3861, QQ-W-343-Type S, ASTM-B-33 specs.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70195074
Product Name Wire, Hook-Up; Bus Bar; 30 AWG; 0.010 in.; 100.5 CMA
Approvals MIL-W-3861 TYPE S, QQ-W-343 TYPE S, ASTM-B-33
Unlock Full Specs
to access all available technical data

Similar Products

Brimlite™ H-film Kapton Wire - 2000 / 2005 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-81381, RoHS
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0210 to 0.0700 inch (0.5334 to 1.78 mm)
View Details
Hook Up Wire - 2441475 - RS Components, Ltd.
Specs
Nominal Diameter 0.0689 inch (1.75 mm)
International 1 mm² (0.0016 in²)
Stranding Type 0.25 mm
View Details
18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - AS 770-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor Pure Platinum
View Details