Olympic Wire and Cable Corporation Wire, Braid; 36 AWG; Tinned Copper; 1/2in.; 0.030 in.; 384; 9600 CMA; 53 A 708

Description
Tinned Copper Flat Braid Wire, 36⁄30 AWG, QQ-W-343⁄S, ASTM-B-33 Standards Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving parts. A woven braid, composed of tinned copper strands, which is rolled flat at time of manufacture to a specific width depending upon construction.
Description
Tinned Copper Flat Braid Wire, 36⁄30 AWG, QQ-W-343⁄S, ASTM-B-33 Standards Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving parts. A woven braid, composed of tinned copper strands, which is rolled flat at time of manufacture to a specific width depending upon construction.

Suppliers

Company
Product
Description
Supplier Links
Wire, Braid; 36 AWG; Tinned Copper; 1/2in.; 0.030 in.; 384; 9600 CMA; 53 A - 70195061 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Braid; 36 AWG; Tinned Copper; 1/2in.; 0.030 in.; 384; 9600 CMA; 53 A
70195061
Wire, Braid; 36 AWG; Tinned Copper; 1/2in.; 0.030 in.; 384; 9600 CMA; 53 A 70195061
Tinned Copper Flat Braid Wire, 36⁄30 AWG, QQ-W-343⁄S, ASTM-B-33 Standards Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving parts. A woven braid, composed of tinned copper strands, which is rolled flat at time of manufacture to a specific width depending upon construction.

Tinned Copper Flat Braid Wire, 36⁄30 AWG, QQ-W-343⁄S, ASTM-B-33 Standards
Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving parts.
A woven braid, composed of tinned copper strands, which is rolled flat at time of manufacture to a specific width depending upon construction.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70195061
Product Name Wire, Braid; 36 AWG; Tinned Copper; 1/2in.; 0.030 in.; 384; 9600 CMA; 53 A
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1560133001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 6 mm² (0.0093 in²)
View Details
Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details
Miniature Electrode Wire - AS 767-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Insulation Teflon
Wire Conductor Copper
View Details