Olympic Wire and Cable Corporation Wire, Braid; 36 AWG; Tinned Copper; 3/8in.; 0.030 in.; 288; 7200 CMA; 46 A 707

Description
Tinned Copper Flat Braid Wire, 36⁄30 AWG, QQ-W-343⁄S, ASTM-B-33 Standards Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving parts. A woven braid, composed of tinned copper strands, which is rolled flat at time of manufacture to a specific width depending upon construction.
Description
Tinned Copper Flat Braid Wire, 36⁄30 AWG, QQ-W-343⁄S, ASTM-B-33 Standards Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving parts. A woven braid, composed of tinned copper strands, which is rolled flat at time of manufacture to a specific width depending upon construction.

Suppliers

Company
Product
Description
Supplier Links
Wire, Braid; 36 AWG; Tinned Copper; 3/8in.; 0.030 in.; 288; 7200 CMA; 46 A - 70195058 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Braid; 36 AWG; Tinned Copper; 3/8in.; 0.030 in.; 288; 7200 CMA; 46 A
70195058
Wire, Braid; 36 AWG; Tinned Copper; 3/8in.; 0.030 in.; 288; 7200 CMA; 46 A 70195058
Tinned Copper Flat Braid Wire, 36⁄30 AWG, QQ-W-343⁄S, ASTM-B-33 Standards Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving parts. A woven braid, composed of tinned copper strands, which is rolled flat at time of manufacture to a specific width depending upon construction.

Tinned Copper Flat Braid Wire, 36⁄30 AWG, QQ-W-343⁄S, ASTM-B-33 Standards
Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving parts.
A woven braid, composed of tinned copper strands, which is rolled flat at time of manufacture to a specific width depending upon construction.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70195058
Product Name Wire, Braid; 36 AWG; Tinned Copper; 3/8in.; 0.030 in.; 288; 7200 CMA; 46 A
Unlock Full Specs
to access all available technical data

Similar Products

TPE/TPR Insulated Kinkless Test Lead Wire - 1974 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 5000 volts
Nominal Diameter 0.1120 to 0.1800 inch (2.84 to 4.57 mm)
View Details
Primary Wire - 1115683001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Stranded Hookup Wire - AS999-34 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0270 inch (0.6858 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details