Olympic Wire and Cable Corporation FLAT BRAID, TINNED COPPER, 36AWG, 168 INDVL ENDS, 32 CURRENT CAP 706

Description
Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving parts.
Description
Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving parts.

Suppliers

Company
Product
Description
Supplier Links
FLAT BRAID, TINNED COPPER, 36AWG, 168 INDVL ENDS, 32 CURRENT CAP - 70195056 - Allied Electronics, Inc.
Fort Worth, TX, USA
FLAT BRAID, TINNED COPPER, 36AWG, 168 INDVL ENDS, 32 CURRENT CAP
70195056
FLAT BRAID, TINNED COPPER, 36AWG, 168 INDVL ENDS, 32 CURRENT CAP 70195056
Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving parts.

Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving parts.

Supplier's Site
Wire, Braid; 36 AWG; Tinned Copper; 1/4in.; 0.030 in.; 168; 4200 CMA; 32 A - 70195055 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Braid; 36 AWG; Tinned Copper; 1/4in.; 0.030 in.; 168; 4200 CMA; 32 A
70195055
Wire, Braid; 36 AWG; Tinned Copper; 1/4in.; 0.030 in.; 168; 4200 CMA; 32 A 70195055
Tinned Copper Flat Braid Wire, 36⁄30 AWG, QQ-W-343⁄S, ASTM-B-33 Standards Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving parts. A woven braid, composed of tinned copper strands, which is rolled flat at time of manufacture to a specific width depending upon construction.

Tinned Copper Flat Braid Wire, 36⁄30 AWG, QQ-W-343⁄S, ASTM-B-33 Standards
Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving parts.
A woven braid, composed of tinned copper strands, which is rolled flat at time of manufacture to a specific width depending upon construction.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70195056
Product Name FLAT BRAID, TINNED COPPER, 36AWG, 168 INDVL ENDS, 32 CURRENT CAP
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wire, UL 1213 - 1735 / 1736 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Nominal Diameter 0.0290 to 0.0550 inch (0.7366 to 1.4 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1720733001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Stranded Hookup Wire - AS 814 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0220 inch (0.5588 mm)
View Details