Olympic Wire and Cable Corporation Wire, Braid; 36 AWG; Tinned Copper; 3/16 in.; 0.020 in.; 120; 3000 CMA; 25 A 705

Description
Tinned Copper Flat Braid Wire, 36⁄30 AWG, QQ-W-343⁄S, ASTM-B-33 Standards Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving parts. A woven braid, composed of tinned copper strands, which is rolled flat at time of manufacture to a specific width depending upon construction.
Description
Tinned Copper Flat Braid Wire, 36⁄30 AWG, QQ-W-343⁄S, ASTM-B-33 Standards Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving parts. A woven braid, composed of tinned copper strands, which is rolled flat at time of manufacture to a specific width depending upon construction.

Suppliers

Company
Product
Description
Supplier Links
Wire, Braid; 36 AWG; Tinned Copper; 3/16 in.; 0.020 in.; 120; 3000 CMA; 25 A - 70195052 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Braid; 36 AWG; Tinned Copper; 3/16 in.; 0.020 in.; 120; 3000 CMA; 25 A
70195052
Wire, Braid; 36 AWG; Tinned Copper; 3/16 in.; 0.020 in.; 120; 3000 CMA; 25 A 70195052
Tinned Copper Flat Braid Wire, 36⁄30 AWG, QQ-W-343⁄S, ASTM-B-33 Standards Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving parts. A woven braid, composed of tinned copper strands, which is rolled flat at time of manufacture to a specific width depending upon construction.

Tinned Copper Flat Braid Wire, 36⁄30 AWG, QQ-W-343⁄S, ASTM-B-33 Standards
Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving parts.
A woven braid, composed of tinned copper strands, which is rolled flat at time of manufacture to a specific width depending upon construction.

Supplier's Site
FLAT BRAID, TINNED COPPER, 36AWG, 120 INDVL ENDS, 25 CURRENT CAP - 70195053 - Allied Electronics, Inc.
Fort Worth, TX, USA
FLAT BRAID, TINNED COPPER, 36AWG, 120 INDVL ENDS, 25 CURRENT CAP
70195053
FLAT BRAID, TINNED COPPER, 36AWG, 120 INDVL ENDS, 25 CURRENT CAP 70195053
Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving parts.

Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving parts.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70195052
Product Name Wire, Braid; 36 AWG; Tinned Copper; 3/16 in.; 0.020 in.; 120; 3000 CMA; 25 A
Unlock Full Specs
to access all available technical data

Similar Products

24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Primary Wire - 0480183001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1 mm² (0.0016 in²)
View Details
Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details
Extra Flexib;e PVC Lead Wire - NEF 24-10544 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 105 C (221 F)
View Details