Olympic Wire and Cable Corporation FLAT BRAID, TINNED COPPER, 36AWG, 16 INDVL ENDS, 6 CURRENT CAP 701

Description
Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving parts.
Description
Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving parts.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
FLAT BRAID, TINNED COPPER, 36AWG, 16 INDVL ENDS, 6 CURRENT CAP
70195042
FLAT BRAID, TINNED COPPER, 36AWG, 16 INDVL ENDS, 6 CURRENT CAP 70195042
Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving parts.

Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving parts.

Supplier's Site
Wire, Braid; 36 AWG; Tinned Copper; 1/32 in.; 0.020 in.; 16; 400 CMA; 6 A - 70195040 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Braid; 36 AWG; Tinned Copper; 1/32 in.; 0.020 in.; 16; 400 CMA; 6 A
70195040
Wire, Braid; 36 AWG; Tinned Copper; 1/32 in.; 0.020 in.; 16; 400 CMA; 6 A 70195040
Tinned Copper Flat Braid Wire, 36⁄30 AWG, QQ-W-343⁄S, ASTM-B-33 Standards Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving parts. A woven braid, composed of tinned copper strands, which is rolled flat at time of manufacture to a specific width depending upon construction.

Tinned Copper Flat Braid Wire, 36⁄30 AWG, QQ-W-343⁄S, ASTM-B-33 Standards
Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving parts.
A woven braid, composed of tinned copper strands, which is rolled flat at time of manufacture to a specific width depending upon construction.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 70195042 70195040
Product Name FLAT BRAID, TINNED COPPER, 36AWG, 16 INDVL ENDS, 6 CURRENT CAP Wire, Braid; 36 AWG; Tinned Copper; 1/32 in.; 0.020 in.; 16; 400 CMA; 6 A
Wire Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details