Olympic Wire and Cable Corporation Cord, Retractile; 4; 0.155 in.; 48 in.;28 AWG; 120 V (Max.); 0.5 A; Black 6518P-48

Description
28 AWG, 120 V (Max.), Unshielded Plastic or TPE Jacketed Miniature Cords Long-lasting service is assured with this multiconductor cord. Each conductor is stranded tinned copper, with polypropylene insulation and a PVC jacket. Used with communications and electronic control equipment to eliminate loose hanging wires and to prevent wires from tangling and twisting. Maximum Working Voltage: 120 volts. Jacket Color: Black. Retracted Lengths 1, 2, 3 and 4 Feet Extended Lengths 5, 10, 15 and 20 Feet UL Listed 2464
Description
28 AWG, 120 V (Max.), Unshielded Plastic or TPE Jacketed Miniature Cords Long-lasting service is assured with this multiconductor cord. Each conductor is stranded tinned copper, with polypropylene insulation and a PVC jacket. Used with communications and electronic control equipment to eliminate loose hanging wires and to prevent wires from tangling and twisting. Maximum Working Voltage: 120 volts. Jacket Color: Black. Retracted Lengths 1, 2, 3 and 4 Feet Extended Lengths 5, 10, 15 and 20 Feet UL Listed 2464

Suppliers

Company
Product
Description
Supplier Links
Cord, Retractile; 4; 0.155 in.; 48 in.;28 AWG; 120 V (Max.); 0.5 A; Black - 70195139 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Retractile; 4; 0.155 in.; 48 in.;28 AWG; 120 V (Max.); 0.5 A; Black
70195139
Cord, Retractile; 4; 0.155 in.; 48 in.;28 AWG; 120 V (Max.); 0.5 A; Black 70195139
28 AWG, 120 V (Max.), Unshielded Plastic or TPE Jacketed Miniature Cords Long-lasting service is assured with this multiconductor cord. Each conductor is stranded tinned copper, with polypropylene insulation and a PVC jacket. Used with communications and electronic control equipment to eliminate loose hanging wires and to prevent wires from tangling and twisting. Maximum Working Voltage: 120 volts. Jacket Color: Black. Retracted Lengths 1, 2, 3 and 4 Feet Extended Lengths 5, 10, 15 and 20 Feet UL Listed 2464

28 AWG, 120 V (Max.), Unshielded Plastic or TPE Jacketed Miniature Cords
Long-lasting service is assured with this multiconductor cord. Each conductor is stranded tinned copper, with polypropylene insulation and a PVC jacket. Used with communications and electronic control equipment to eliminate loose hanging wires and to prevent wires from tangling and twisting. Maximum Working Voltage: 120 volts. Jacket Color: Black.

  • Retracted Lengths 1, 2, 3 and 4 Feet
  • Extended Lengths 5, 10, 15 and 20 Feet
  • UL Listed 2464
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Multiconductor Cables
Product Number 70195139
Product Name Cord, Retractile; 4; 0.155 in.; 48 in.;28 AWG; 120 V (Max.); 0.5 A; Black
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322421-8 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
PVC Polyurethane Insulated Cable, 600V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
View Details