28 AWG, 120 V (Max.), Unshielded Plastic or TPE Jacketed Miniature Cords
Long-lasting service is assured with this multiconductor cord. Each conductor is stranded tinned copper, with polypropylene insulation and a PVC jacket. Used with communications and electronic control equipment to eliminate loose hanging wires and to prevent wires from tangling and twisting. Maximum Working Voltage: 120 volts. Jacket Color: Black.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 70195125 |
| Product Name | Cord, Retractile; 4; 0.155 in.; 24 in.;28 AWG; 120 V (Max.); 0.5 A; Black |
| Product Category | Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polypropylene |
| Cable Conductor | Copper |
| Standards / Certifications | UL Recognized Component Mark (US and Canadian) |