Olympic Wire and Cable Corporation Cord; 15; 0.310 in.; 36 in.; 23 AWG; 120 V (Max.); 1 A; Black; UL Listed 6379P-36

Description
120 V (Max.), 1 A, 12 Inch Length, 22 AWG Black Color Electronic Control Cords Long-lasting service is assured with this multiconductor cord. Each conductor is stranded tinned copper, with polypropylene insulation and a PVC jacket. Used with communications and electronic control equipment to eliminate loose hanging wires and to prevent wires from tangling and twisting. Maximum Working Voltage: 120 volts. Jacket Color: Black. Retracted Lengths 1, 2, 3 and 4 Feet Extended Lengths 5, 10, 15 and 20 Feet UL Listed 2464
Description
120 V (Max.), 1 A, 12 Inch Length, 22 AWG Black Color Electronic Control Cords Long-lasting service is assured with this multiconductor cord. Each conductor is stranded tinned copper, with polypropylene insulation and a PVC jacket. Used with communications and electronic control equipment to eliminate loose hanging wires and to prevent wires from tangling and twisting. Maximum Working Voltage: 120 volts. Jacket Color: Black. Retracted Lengths 1, 2, 3 and 4 Feet Extended Lengths 5, 10, 15 and 20 Feet UL Listed 2464

Suppliers

Company
Product
Description
Supplier Links
Cord; 15; 0.310 in.; 36 in.; 23 AWG; 120 V (Max.); 1 A; Black; UL Listed - 70195172 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord; 15; 0.310 in.; 36 in.; 23 AWG; 120 V (Max.); 1 A; Black; UL Listed
70195172
Cord; 15; 0.310 in.; 36 in.; 23 AWG; 120 V (Max.); 1 A; Black; UL Listed 70195172
120 V (Max.), 1 A, 12 Inch Length, 22 AWG Black Color Electronic Control Cords Long-lasting service is assured with this multiconductor cord. Each conductor is stranded tinned copper, with polypropylene insulation and a PVC jacket. Used with communications and electronic control equipment to eliminate loose hanging wires and to prevent wires from tangling and twisting. Maximum Working Voltage: 120 volts. Jacket Color: Black. Retracted Lengths 1, 2, 3 and 4 Feet Extended Lengths 5, 10, 15 and 20 Feet UL Listed 2464

120 V (Max.), 1 A, 12 Inch Length, 22 AWG Black Color Electronic Control Cords
Long-lasting service is assured with this multiconductor cord. Each conductor is stranded tinned copper, with polypropylene insulation and a PVC jacket. Used with communications and electronic control equipment to eliminate loose hanging wires and to prevent wires from tangling and twisting. Maximum Working Voltage: 120 volts. Jacket Color: Black.

  • Retracted Lengths 1, 2, 3 and 4 Feet
  • Extended Lengths 5, 10, 15 and 20 Feet
  • UL Listed 2464
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Control and Instrumentation Cables
Product Number 70195172
Product Name Cord; 15; 0.310 in.; 36 in.; 23 AWG; 120 V (Max.); 1 A; Black; UL Listed
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables, BiHF(K)-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® notch resistant
Cable Insulation Besilen® EI2 acc. to DIN EN 50363-1
View Details
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable - PCL-10268-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
4 suppliers
System cable - 706-3033/103-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers