Olympic Wire and Cable Corporation Cord; 10; 0.280 in.; 24 in.; 23 AWG; 120 V (Max.); 1 A; Black; UL Listed 6377P-24

Description
120 V (Max.), 1 A, 12 Inch Length, 22 AWG Black Color Electronic Control Cords Long-lasting service is assured with this multiconductor cord. Each conductor is stranded tinned copper, with polypropylene insulation and a PVC jacket. Used with communications and electronic control equipment to eliminate loose hanging wires and to prevent wires from tangling and twisting. Maximum Working Voltage: 120 volts. Jacket Color: Black. Retracted Lengths 1, 2, 3 and 4 Feet Extended Lengths 5, 10, 15 and 20 Feet UL Listed 2464
Description
120 V (Max.), 1 A, 12 Inch Length, 22 AWG Black Color Electronic Control Cords Long-lasting service is assured with this multiconductor cord. Each conductor is stranded tinned copper, with polypropylene insulation and a PVC jacket. Used with communications and electronic control equipment to eliminate loose hanging wires and to prevent wires from tangling and twisting. Maximum Working Voltage: 120 volts. Jacket Color: Black. Retracted Lengths 1, 2, 3 and 4 Feet Extended Lengths 5, 10, 15 and 20 Feet UL Listed 2464

Suppliers

Company
Product
Description
Supplier Links
Cord; 10; 0.280 in.; 24 in.; 23 AWG; 120 V (Max.); 1 A; Black; UL Listed - 70195160 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord; 10; 0.280 in.; 24 in.; 23 AWG; 120 V (Max.); 1 A; Black; UL Listed
70195160
Cord; 10; 0.280 in.; 24 in.; 23 AWG; 120 V (Max.); 1 A; Black; UL Listed 70195160
120 V (Max.), 1 A, 12 Inch Length, 22 AWG Black Color Electronic Control Cords Long-lasting service is assured with this multiconductor cord. Each conductor is stranded tinned copper, with polypropylene insulation and a PVC jacket. Used with communications and electronic control equipment to eliminate loose hanging wires and to prevent wires from tangling and twisting. Maximum Working Voltage: 120 volts. Jacket Color: Black. Retracted Lengths 1, 2, 3 and 4 Feet Extended Lengths 5, 10, 15 and 20 Feet UL Listed 2464

120 V (Max.), 1 A, 12 Inch Length, 22 AWG Black Color Electronic Control Cords
Long-lasting service is assured with this multiconductor cord. Each conductor is stranded tinned copper, with polypropylene insulation and a PVC jacket. Used with communications and electronic control equipment to eliminate loose hanging wires and to prevent wires from tangling and twisting. Maximum Working Voltage: 120 volts. Jacket Color: Black.

  • Retracted Lengths 1, 2, 3 and 4 Feet
  • Extended Lengths 5, 10, 15 and 20 Feet
  • UL Listed 2464
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Control and Instrumentation Cables
Product Number 70195160
Product Name Cord; 10; 0.280 in.; 24 in.; 23 AWG; 120 V (Max.); 1 A; Black; UL Listed
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

High-Speed DB37 Cable - PCL-10137H-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Control cable - NEBC-S1H15-E-2.5-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details