Olympic Wire and Cable Corporation Cord; 6; 0.230 in.; 12 in.; 23 AWG; 120V (Max.); 1 A; Black; UL Listed 6374P-12

Description
120 V (Max.), 1 A, 12 Inch Length, 22 AWG Black Color Electronic Control Cords Long-lasting service is assured with this multiconductor cord. Each conductor is stranded tinned copper, with polypropylene insulation and a PVC jacket. Used with communications and electronic control equipment to eliminate loose hanging wires and to prevent wires from tangling and twisting. Maximum Working Voltage: 120 volts. Jacket Color: Black. Retracted Lengths 1, 2, 3 and 4 Feet Extended Lengths 5, 10, 15 and 20 Feet UL Listed 2464
Description
120 V (Max.), 1 A, 12 Inch Length, 22 AWG Black Color Electronic Control Cords Long-lasting service is assured with this multiconductor cord. Each conductor is stranded tinned copper, with polypropylene insulation and a PVC jacket. Used with communications and electronic control equipment to eliminate loose hanging wires and to prevent wires from tangling and twisting. Maximum Working Voltage: 120 volts. Jacket Color: Black. Retracted Lengths 1, 2, 3 and 4 Feet Extended Lengths 5, 10, 15 and 20 Feet UL Listed 2464

Suppliers

Company
Product
Description
Supplier Links
Cord; 6; 0.230 in.; 12 in.; 23 AWG; 120V (Max.); 1 A; Black; UL Listed - 70195148 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord; 6; 0.230 in.; 12 in.; 23 AWG; 120V (Max.); 1 A; Black; UL Listed
70195148
Cord; 6; 0.230 in.; 12 in.; 23 AWG; 120V (Max.); 1 A; Black; UL Listed 70195148
120 V (Max.), 1 A, 12 Inch Length, 22 AWG Black Color Electronic Control Cords Long-lasting service is assured with this multiconductor cord. Each conductor is stranded tinned copper, with polypropylene insulation and a PVC jacket. Used with communications and electronic control equipment to eliminate loose hanging wires and to prevent wires from tangling and twisting. Maximum Working Voltage: 120 volts. Jacket Color: Black. Retracted Lengths 1, 2, 3 and 4 Feet Extended Lengths 5, 10, 15 and 20 Feet UL Listed 2464

120 V (Max.), 1 A, 12 Inch Length, 22 AWG Black Color Electronic Control Cords
Long-lasting service is assured with this multiconductor cord. Each conductor is stranded tinned copper, with polypropylene insulation and a PVC jacket. Used with communications and electronic control equipment to eliminate loose hanging wires and to prevent wires from tangling and twisting. Maximum Working Voltage: 120 volts. Jacket Color: Black.

  • Retracted Lengths 1, 2, 3 and 4 Feet
  • Extended Lengths 5, 10, 15 and 20 Feet
  • UL Listed 2464
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Control and Instrumentation Cables
Product Number 70195148
Product Name Cord; 6; 0.230 in.; 12 in.; 23 AWG; 120V (Max.); 1 A; Black; UL Listed
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature)
View Details
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
Cable Assembly - 60157A30 - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details