Olympic Wire and Cable Corporation Cord; 3; 0.190 in.; 12 in.; 23 AWG; 120V (Max.); 1 A; Black; UL Listed 6371P-12

Description
120 V (Max.), 1 A, 12 Inch Length, 22 AWG Black Color Electronic Control Cords Long-lasting service is assured with this multiconductor cord. Each conductor is stranded tinned copper, with polypropylene insulation and a PVC jacket. Used with communications and electronic control equipment to eliminate loose hanging wires and to prevent wires from tangling and twisting. Maximum Working Voltage: 120 volts. Jacket Color: Black. Retracted Lengths 1, 2, 3 and 4 Feet Extended Lengths 5, 10, 15 and 20 Feet UL Listed 2464
Description
120 V (Max.), 1 A, 12 Inch Length, 22 AWG Black Color Electronic Control Cords Long-lasting service is assured with this multiconductor cord. Each conductor is stranded tinned copper, with polypropylene insulation and a PVC jacket. Used with communications and electronic control equipment to eliminate loose hanging wires and to prevent wires from tangling and twisting. Maximum Working Voltage: 120 volts. Jacket Color: Black. Retracted Lengths 1, 2, 3 and 4 Feet Extended Lengths 5, 10, 15 and 20 Feet UL Listed 2464

Suppliers

Company
Product
Description
Supplier Links
Cord; 3; 0.190 in.; 12 in.; 23 AWG; 120V (Max.); 1 A; Black; UL Listed - 70195145 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord; 3; 0.190 in.; 12 in.; 23 AWG; 120V (Max.); 1 A; Black; UL Listed
70195145
Cord; 3; 0.190 in.; 12 in.; 23 AWG; 120V (Max.); 1 A; Black; UL Listed 70195145
120 V (Max.), 1 A, 12 Inch Length, 22 AWG Black Color Electronic Control Cords Long-lasting service is assured with this multiconductor cord. Each conductor is stranded tinned copper, with polypropylene insulation and a PVC jacket. Used with communications and electronic control equipment to eliminate loose hanging wires and to prevent wires from tangling and twisting. Maximum Working Voltage: 120 volts. Jacket Color: Black. Retracted Lengths 1, 2, 3 and 4 Feet Extended Lengths 5, 10, 15 and 20 Feet UL Listed 2464

120 V (Max.), 1 A, 12 Inch Length, 22 AWG Black Color Electronic Control Cords
Long-lasting service is assured with this multiconductor cord. Each conductor is stranded tinned copper, with polypropylene insulation and a PVC jacket. Used with communications and electronic control equipment to eliminate loose hanging wires and to prevent wires from tangling and twisting. Maximum Working Voltage: 120 volts. Jacket Color: Black.

  • Retracted Lengths 1, 2, 3 and 4 Feet
  • Extended Lengths 5, 10, 15 and 20 Feet
  • UL Listed 2464
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Control and Instrumentation Cables
Product Number 70195145
Product Name Cord; 3; 0.190 in.; 12 in.; 23 AWG; 120V (Max.); 1 A; Black; UL Listed
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data