Olympic Wire and Cable Corporation Wire, Lead; 14 AWG; 41/30; 0.010 in.; 0.140 in.; 250 degC; 600 V; Tan 535 CX/500

Description
250°C Operating Temperature, 600 V, Tan Jacket, High Temperature Type TGGT Lead Wire Flexible, stranded, 10% nickel-plated copper conductor. Teflon® (TFE) tape wrapped, ceramic tape insulation. Teflon impregnated glass braid jacket (tan), optional colors available on request. The ceramic tape insulation combines high dielectric strength with excellent flexibility and ease of stripping to achieve a lead wire of superior resistance to high temperatures, abrasion, chemicals and moisture. For internal wiring of heating equipment and heat producing appliances in domestic, industrial and cooking applications. Nominal Thicknesses. TFE Tape: All sizes 0.015". Insulation: 24-8 AWG 0.010", 6-4/0 AWG 0.015". Jacket: 24-08 AWG 0.005", 6-2 AWG 0.0075", 1-4/0 AWG 0.010". UL Listed and CSA
Description
250°C Operating Temperature, 600 V, Tan Jacket, High Temperature Type TGGT Lead Wire Flexible, stranded, 10% nickel-plated copper conductor. Teflon® (TFE) tape wrapped, ceramic tape insulation. Teflon impregnated glass braid jacket (tan), optional colors available on request. The ceramic tape insulation combines high dielectric strength with excellent flexibility and ease of stripping to achieve a lead wire of superior resistance to high temperatures, abrasion, chemicals and moisture. For internal wiring of heating equipment and heat producing appliances in domestic, industrial and cooking applications. Nominal Thicknesses. TFE Tape: All sizes 0.015". Insulation: 24-8 AWG 0.010", 6-4/0 AWG 0.015". Jacket: 24-08 AWG 0.005", 6-2 AWG 0.0075", 1-4/0 AWG 0.010". UL Listed and CSA

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Wire, Lead; 14 AWG; 41/30; 0.010 in.; 0.140 in.; 250 degC; 600 V; Tan
70194627
Wire, Lead; 14 AWG; 41/30; 0.010 in.; 0.140 in.; 250 degC; 600 V; Tan 70194627
250°C Operating Temperature, 600 V, Tan Jacket, High Temperature Type TGGT Lead Wire Flexible, stranded, 10% nickel-plated copper conductor. Teflon® (TFE) tape wrapped, ceramic tape insulation. Teflon impregnated glass braid jacket (tan), optional colors available on request. The ceramic tape insulation combines high dielectric strength with excellent flexibility and ease of stripping to achieve a lead wire of superior resistance to high temperatures, abrasion, chemicals and moisture. For internal wiring of heating equipment and heat producing appliances in domestic, industrial and cooking applications. Nominal Thicknesses. TFE Tape: All sizes 0.015". Insulation: 24-8 AWG 0.010", 6-4/0 AWG 0.015". Jacket: 24-08 AWG 0.005", 6-2 AWG 0.0075", 1-4/0 AWG 0.010". UL Listed and CSA

250°C Operating Temperature, 600 V, Tan Jacket, High Temperature Type TGGT Lead Wire
Flexible, stranded, 10% nickel-plated copper conductor. Teflon® (TFE) tape wrapped, ceramic tape insulation. Teflon impregnated glass braid jacket (tan), optional colors available on request. The ceramic tape insulation combines high dielectric strength with excellent flexibility and ease of stripping to achieve a lead wire of superior resistance to high temperatures, abrasion, chemicals and moisture. For internal wiring of heating equipment and heat producing appliances in domestic, industrial and cooking applications. Nominal Thicknesses. TFE Tape: All sizes 0.015". Insulation: 24-8 AWG 0.010", 6-4/0 AWG 0.015". Jacket: 24-08 AWG 0.005", 6-2 AWG 0.0075", 1-4/0 AWG 0.010".

  • UL Listed and CSA
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70194627
Product Name Wire, Lead; 14 AWG; 41/30; 0.010 in.; 0.140 in.; 250 degC; 600 V; Tan
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; UL Listed, CSA Certified
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS155-18 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0720 inch (1.83 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details
Hook-up Wire, HW-C Uncovered - 1430 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 2500 volts
Nominal Diameter 0.0850 to 0.4600 inch (2.16 to 11.68 mm)
View Details