Olympic Wire and Cable Corporation Wire, Hook-Up; 20 AWG; 10/30; 0.031 in.; 0.102 in.; -55 degC; 600 V; Orange 362 ORANGE CX/500

Description
-55 to +105°C Operating Temperature, 600 V, Polyvinylchloride Insulated Hook-Up Wire UL Style 1015. CSA Style TEW. 600 V, 105°C. Stranded tinned copper, color coded, polyvinylchloride insulation. –55°C to +105°C.
Description
-55 to +105°C Operating Temperature, 600 V, Polyvinylchloride Insulated Hook-Up Wire UL Style 1015. CSA Style TEW. 600 V, 105°C. Stranded tinned copper, color coded, polyvinylchloride insulation. –55°C to +105°C.

Suppliers

Company
Product
Description
Supplier Links
Wire, Hook-Up; 20 AWG; 10/30; 0.031 in.; 0.102 in.; -55 degC; 600 V; Orange - 70194036 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 20 AWG; 10/30; 0.031 in.; 0.102 in.; -55 degC; 600 V; Orange
70194036
Wire, Hook-Up; 20 AWG; 10/30; 0.031 in.; 0.102 in.; -55 degC; 600 V; Orange 70194036
-55 to +105°C Operating Temperature, 600 V, Polyvinylchloride Insulated Hook-Up Wire UL Style 1015. CSA Style TEW. 600 V, 105°C. Stranded tinned copper, color coded, polyvinylchloride insulation. –55°C to +105°C.

-55 to +105°C Operating Temperature, 600 V, Polyvinylchloride Insulated Hook-Up Wire
UL Style 1015. CSA Style TEW. 600 V, 105°C. Stranded tinned copper, color coded, polyvinylchloride insulation. –55°C to +105°C.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70194036
Product Name Wire, Hook-Up; 20 AWG; 10/30; 0.031 in.; 0.102 in.; -55 degC; 600 V; Orange
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified
Rated Voltage 600 volts
Rated Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1068573002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
Miniature Electrode Wire - AS 766-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details
Brimcrom™ Micro-miniature PTFE Hook-up Wire - 1729 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0086 to 0.0188 inch (0.2184 to 0.4775 mm)
View Details