Olympic Wire and Cable Corporation Wire, Hook-Up; 20 AWG; 10/30; 0.031 in.; 0.102 in.; -55 degC; 105 degC; 600 V 362 BLACK CX/100

Description
-55 to +105°C Operating Temperature, 0.031 in. Insulation, 600 V, Hook-Up Wire UL Style 1015. CSA Style TEW. 600 V, 105°C. Stranded tinned copper, color coded, polyvinylchloride insulation. –55°C to +105°C. Resist
Description
-55 to +105°C Operating Temperature, 0.031 in. Insulation, 600 V, Hook-Up Wire UL Style 1015. CSA Style TEW. 600 V, 105°C. Stranded tinned copper, color coded, polyvinylchloride insulation. –55°C to +105°C. Resist

Suppliers

Company
Product
Description
Supplier Links
Wire, Hook-Up; 20 AWG; 10/30; 0.031 in.; 0.102 in.; -55 degC; 105 degC; 600 V - 70193748 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 20 AWG; 10/30; 0.031 in.; 0.102 in.; -55 degC; 105 degC; 600 V
70193748
Wire, Hook-Up; 20 AWG; 10/30; 0.031 in.; 0.102 in.; -55 degC; 105 degC; 600 V 70193748
-55 to +105°C Operating Temperature, 0.031 in. Insulation, 600 V, Hook-Up Wire UL Style 1015. CSA Style TEW. 600 V, 105°C. Stranded tinned copper, color coded, polyvinylchloride insulation. –55°C to +105°C. Resist

-55 to +105°C Operating Temperature, 0.031 in. Insulation, 600 V, Hook-Up Wire
UL Style 1015. CSA Style TEW. 600 V, 105°C. Stranded tinned copper, color coded, polyvinylchloride insulation. –55°C to +105°C. Resist

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70193748
Product Name Wire, Hook-Up; 20 AWG; 10/30; 0.031 in.; 0.102 in.; -55 degC; 105 degC; 600 V
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified
Rated Voltage 600 volts
Rated Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS155-24 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0460 inch (1.17 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Retractile Test Lead Wire - 114T / 115T - BRIM Electronics, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.6250 inch (15.87 mm)
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
Hook Up Wire - 1805955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details