Olympic Wire and Cable Corporation HOOK UP WIRE, 22AWG STRANDED (7X30), PVC INSULATED, UL 1015 361 WHITE CX/1000

Description
UL Style 1015. CSA Style TEW. 600 V, 105°C. Stranded tinned copper, color coded, polyvinylchloride insulation. –55°C to +105°C. Resistant to acids, alkalis, oil, flame, moisture and fungus.
Description
UL Style 1015. CSA Style TEW. 600 V, 105°C. Stranded tinned copper, color coded, polyvinylchloride insulation. –55°C to +105°C. Resistant to acids, alkalis, oil, flame, moisture and fungus.

Suppliers

Company
Product
Description
Supplier Links
HOOK UP WIRE, 22AWG STRANDED (7X30), PVC INSULATED, UL 1015 - 70194020 - Allied Electronics, Inc.
Fort Worth, TX, USA
HOOK UP WIRE, 22AWG STRANDED (7X30), PVC INSULATED, UL 1015
70194020
HOOK UP WIRE, 22AWG STRANDED (7X30), PVC INSULATED, UL 1015 70194020
UL Style 1015. CSA Style TEW. 600 V, 105°C. Stranded tinned copper, color coded, polyvinylchloride insulation. –55°C to +105°C. Resistant to acids, alkalis, oil, flame, moisture and fungus.

UL Style 1015. CSA Style TEW. 600 V, 105°C. Stranded tinned copper, color coded, polyvinylchloride insulation. –55°C to +105°C. Resistant to acids, alkalis, oil, flame, moisture and fungus.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70194020
Product Name HOOK UP WIRE, 22AWG STRANDED (7X30), PVC INSULATED, UL 1015
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Stranded Hookup Wire - AS999-32 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0290 inch (0.7366 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details