Hook-up wire made from stranded tinned copper and color coded polyvinylchloride insulation.
Resistant to acids, alkalis, oil, flame, moisture and fungus.
Style 1007/Style 1569 105°C 300 Volts VW-1, AWM, CSA Style TR-64 & MIL-W-76B 1000 Volts
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | 70193976 |
| Product Name | Wire, Hook-Up;TC;18 AWG;16/30 Strand;Orng PVC Ins;MIL-W-76B;-40 to 105degC;300V |
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified, MIL-W-76B |
| Rated Voltage | 300 volts |
| Rated Temperature | -40 to ? C (-40 to ? F) |