Olympic Wire and Cable Corporation Wire, Hook-Up;TC;18 AWG;16/30 Strand;Orng PVC Ins;MIL-W-76B;-40 to 105degC;300V 355 ORANGE CX/100

Description
Hook-up wire made from stranded tinned copper and color coded polyvinylchloride insulation. Resistant to acids, alkalis, oil, flame, moisture and fungus. Style 1007/Style 1569 105°C 300 Volts VW-1, AWM, CSA Style TR-64 & MIL-W-76B 1000 Volts
Description
Hook-up wire made from stranded tinned copper and color coded polyvinylchloride insulation. Resistant to acids, alkalis, oil, flame, moisture and fungus. Style 1007/Style 1569 105°C 300 Volts VW-1, AWM, CSA Style TR-64 & MIL-W-76B 1000 Volts

Suppliers

Company
Product
Description
Supplier Links
Wire, Hook-Up;TC;18 AWG;16/30 Strand;Orng PVC Ins;MIL-W-76B;-40 to 105degC;300V - 70193724 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up;TC;18 AWG;16/30 Strand;Orng PVC Ins;MIL-W-76B;-40 to 105degC;300V
70193724
Wire, Hook-Up;TC;18 AWG;16/30 Strand;Orng PVC Ins;MIL-W-76B;-40 to 105degC;300V 70193724
Hook-up wire made from stranded tinned copper and color coded polyvinylchloride insulation. Resistant to acids, alkalis, oil, flame, moisture and fungus. Style 1007/Style 1569 105°C 300 Volts VW-1, AWM, CSA Style TR-64 & MIL-W-76B 1000 Volts

Hook-up wire made from stranded tinned copper and color coded polyvinylchloride insulation.
Resistant to acids, alkalis, oil, flame, moisture and fungus.
Style 1007/Style 1569 105°C 300 Volts VW-1, AWM, CSA Style TR-64 & MIL-W-76B 1000 Volts

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70193724
Product Name Wire, Hook-Up;TC;18 AWG;16/30 Strand;Orng PVC Ins;MIL-W-76B;-40 to 105degC;300V
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified, MIL-W-76B
Rated Voltage 300 volts
Rated Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - CZ 1209 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0190 inch (0.4826 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 1853918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3819 inch (9.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Hook Up Wire - 033841-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details