Olympic Wire and Cable Corporation Wire, Hook-Up;TC;18 AWG;16/30 Strand;Brn PVC Ins;MIL-W-76B;-40 to 105degC;300V 355 BROWN CX/100

Description
Hook-up wire made from stranded tinned copper and color coded polyvinylchloride insulation. Resistant to acids, alkalis, oil, flame, moisture and fungus. Style 1007/Style 1569 105°C 300 Volts VW-1, AWM, CSA Style TR-64 & MIL-W-76B 1000 Volts
Description
Hook-up wire made from stranded tinned copper and color coded polyvinylchloride insulation. Resistant to acids, alkalis, oil, flame, moisture and fungus. Style 1007/Style 1569 105°C 300 Volts VW-1, AWM, CSA Style TR-64 & MIL-W-76B 1000 Volts

Suppliers

Company
Product
Description
Supplier Links
Wire, Hook-Up;TC;18 AWG;16/30 Strand;Brn PVC Ins;MIL-W-76B;-40 to 105degC;300V - 70193726 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up;TC;18 AWG;16/30 Strand;Brn PVC Ins;MIL-W-76B;-40 to 105degC;300V
70193726
Wire, Hook-Up;TC;18 AWG;16/30 Strand;Brn PVC Ins;MIL-W-76B;-40 to 105degC;300V 70193726
Hook-up wire made from stranded tinned copper and color coded polyvinylchloride insulation. Resistant to acids, alkalis, oil, flame, moisture and fungus. Style 1007/Style 1569 105°C 300 Volts VW-1, AWM, CSA Style TR-64 & MIL-W-76B 1000 Volts

Hook-up wire made from stranded tinned copper and color coded polyvinylchloride insulation.
Resistant to acids, alkalis, oil, flame, moisture and fungus.
Style 1007/Style 1569 105°C 300 Volts VW-1, AWM, CSA Style TR-64 & MIL-W-76B 1000 Volts

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70193726
Product Name Wire, Hook-Up;TC;18 AWG;16/30 Strand;Brn PVC Ins;MIL-W-76B;-40 to 105degC;300V
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified, MIL-W-76B
Rated Voltage 300 volts
Rated Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Hook Up Wire - 1805942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details
Primary Wire - 1777923001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1 mm² (0.0016 in²)
View Details