Style 1007⁄Style 1569, 105°C, 0.016 in. Thick, 300 V, Polyvinylchloride Insulated Hook-Up Wire
UL Style 1007. CSA Style TR-64 MIL-W-76B. 300 V, 80°C. Stranded tinned copper, color coded, medium wall polyvinylchloride insulation. –40°C to +105°C. Resistant to acids, alkalis, oil, flame, moisture and fungus.
Medium wall insulation.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | 70193710 |
| Product Name | Wire, Hook-Up; 20 AWG; 10/30; 0.016 in.; 0.071 in.; -40 degC; 80 degC; 300 V; |
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified, MIL-W-76B |
| Rated Voltage | 300 volts |
| Rated Temperature | -40 to ? C (-40 to ? F) |