Olympic Wire and Cable Corporation HOOK UP WIRE, 22AWG STRANDED (7X30), PVC INSULATED 351 WHITE CX/1000

Description
UL Style 1007. CSA Style TR-64 MIL-W-76B. 300 V, 80°C. Stranded tinned copper, color coded, medium wall polyvinylchloride insulation. –40°C to +105°C. Resistant to acids, alkalis, oil, flame, moisture and fungus.
Description
UL Style 1007. CSA Style TR-64 MIL-W-76B. 300 V, 80°C. Stranded tinned copper, color coded, medium wall polyvinylchloride insulation. –40°C to +105°C. Resistant to acids, alkalis, oil, flame, moisture and fungus.

Suppliers

Company
Product
Description
Supplier Links
HOOK UP WIRE, 22AWG STRANDED (7X30), PVC INSULATED - 70193940 - Allied Electronics, Inc.
Fort Worth, TX, USA
HOOK UP WIRE, 22AWG STRANDED (7X30), PVC INSULATED
70193940
HOOK UP WIRE, 22AWG STRANDED (7X30), PVC INSULATED 70193940
UL Style 1007. CSA Style TR-64 MIL-W-76B. 300 V, 80°C. Stranded tinned copper, color coded, medium wall polyvinylchloride insulation. –40°C to +105°C. Resistant to acids, alkalis, oil, flame, moisture and fungus.

UL Style 1007. CSA Style TR-64 MIL-W-76B. 300 V, 80°C. Stranded tinned copper, color coded, medium wall polyvinylchloride insulation. –40°C to +105°C. Resistant to acids, alkalis, oil, flame, moisture and fungus.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70193940
Product Name HOOK UP WIRE, 22AWG STRANDED (7X30), PVC INSULATED
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - CW5052-20 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0600 inch (1.52 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 1805944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details